IEC - International Electrotechnical Commission - ISO/IEC 8859-7:2003

Information technology -- 8-bit single-byte coded graphic character sets -- Part 7: Latin/Greek alphabet

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 October 2003
Status: published
Page Count: 9
ICS Code (Coding of character sets): 35.040.10
abstract:

ISO/IEC 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of these characters by means of a single 8-bit byte. Each set is... View More

Document History

ISO/IEC 8859-7:2003
October 28, 2003
Information technology -- 8-bit single-byte coded graphic character sets -- Part 7: Latin/Greek alphabet
ISO/IEC 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of these characters by means of a single 8-bit byte. Each set is...
Advertisement