IEC - International Electrotechnical Commission - ISO/IEC 15476-3:2006
Information technology -- CDIF semantic metamodel -- Part 3: Data definitions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 January 2006 |
| Status: | published |
| Page Count: | 88 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 15476-3:2006 explains the Data definitions subject area of the CDIF semantic metamodel, that defines the primitive data types and the objects which are used for structured data. The CDIF... View More
Document History
ISO/IEC 15476-3:2006
January 9, 2006
Information technology -- CDIF semantic metamodel -- Part 3: Data definitions
ISO/IEC 15476-3:2006 explains the Data definitions subject area of the CDIF semantic metamodel, that defines the primitive data types and the objects which are used for structured data. The CDIF...