IEC - International Electrotechnical Commission - ISO/IEC 24707:2007
Information technology -- Common Logic (CL): a framework for a family of logic-based languages
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 September 2007 |
| Status: | revised |
| Page Count: | 73 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 24707:2007 defines Common Logic: a first-order logic framework intended for information exchange and transmission. The heart of the framework is a complete abstract syntax and abstract... View More
Document History
July 16, 2018
Information technology - Common Logic (CL) - A framework for a family of logic-based languages
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 24707:2018 This document specifies a family of...
ISO/IEC 24707:2007
September 25, 2007
Information technology -- Common Logic (CL): a framework for a family of logic-based languages
ISO/IEC 24707:2007 defines Common Logic: a first-order logic framework intended for information exchange and transmission. The heart of the framework is a complete abstract syntax and abstract...