IEC - International Electrotechnical Commission - ISO/IEC TR 24715:2006
Information technology -- Programming languages, their environments and system software interfaces -- Technical Report on the Conflicts between the ISO/IEC 9945 (POSIX) and the Linux Standard Base (ISO/IEC 23360)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2006 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC TR 24715:2006 is based on ISO/IEC 23360... View More
Document History
ISO/IEC TR 24715:2006
October 30, 2006
Information technology -- Programming languages, their environments and system software interfaces -- Technical Report on the Conflicts between the ISO/IEC 9945 (POSIX) and the Linux Standard Base (ISO/IEC 23360)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC TR 24715:2006 is based on ISO/IEC 23360 (Linux...