IEC - International Electrotechnical Commission - ISO/IEC 24703:2004

Information technology -- Participant Identifiers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2004
Status: published
Page Count: 6
ICS Code (IT applications in education): 35.240.90
abstract:

The purpose of ISO/IEC 24703:2004 is to define the datatype of identifiers that can be associated with participants in learning, education and training. Participants may be users, teachers,... View More

Document History

ISO/IEC 24703:2004
May 26, 2004
Information technology -- Participant Identifiers
The purpose of ISO/IEC 24703:2004 is to define the datatype of identifiers that can be associated with participants in learning, education and training. Participants may be users, teachers, agents,...
Advertisement