IEC - International Electrotechnical Commission - ISO/IEC 21992:2003

Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Mapping functions for the tunnelling of QSIG through IP networks

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 June 2003
Status: published
Page Count: 15
ICS Code (Telephone networks): 33.040.35
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 21992:2003(E) specifies functions for using... View More

Document History

ISO/IEC 21992:2003
June 17, 2003
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Mapping functions for the tunnelling of QSIG through IP networks
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 21992:2003(E) specifies functions for using a...
Advertisement