IEC - International Electrotechnical Commission - ISO/IEC 24728:2006
Information technology -- Automatic identification and data capture techniques -- MicroPDF417 bar code symbology specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2006 |
| Status: | published |
| Page Count: | 115 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24728:2006 specifies the requirements for the bar code symbology known as MicroPDF417. It specifies the MicroPDF417 symbology characteristics, data character encodation, symbol formats,... View More
Document History
ISO/IEC 24728:2006
May 24, 2006
Information technology -- Automatic identification and data capture techniques -- MicroPDF417 bar code symbology specification
ISO/IEC 24728:2006 specifies the requirements for the bar code symbology known as MicroPDF417. It specifies the MicroPDF417 symbology characteristics, data character encodation, symbol formats,...