IEC - International Electrotechnical Commission - ISO/IEC 7816-3:2006

Identification cards -- Integrated circuit cards -- Part 3: Cards with contacts -- Electrical interface and transmission protocols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 October 2006
Status: published
Page Count: 50
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 7816-3:2006 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal.
It also covers signal... View More

Document History

ISO/IEC 7816-3:2006
October 30, 2006
Identification cards -- Integrated circuit cards -- Part 3: Cards with contacts -- Electrical interface and transmission protocols
ISO/IEC 7816-3:2006 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal rates,...
Advertisement