IEC - International Electrotechnical Commission - ISO/IEC 14496-8:2004
Information technology -- Coding of audio-visual objects -- Part 8: Carriage of ISO/IEC 14496 contents over IP networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2004 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 14496-8:2004 provides a framework for the carriage of ISO/IEC 14496 contents over IP networks and guidelines for designing payload format specifications for the detailed mapping of ISO/IEC... View More
Document History
ISO/IEC 14496-8:2004
May 21, 2004
Information technology -- Coding of audio-visual objects -- Part 8: Carriage of ISO/IEC 14496 contents over IP networks
ISO/IEC 14496-8:2004 provides a framework for the carriage of ISO/IEC 14496 contents over IP networks and guidelines for designing payload format specifications for the detailed mapping of ISO/IEC...