IEC - International Electrotechnical Commission - IEC 60603-2:1995/AMD1:2000

Amendment 1 - Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 August 2000
Status: published
Page Count: 29
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

IEC 60603-2:1995/AMD1:2000
August 18, 2000
Amendment 1 - Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
September 22, 1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
IEC 60603-2:1995 applies to groups of related connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications (Styles B and C) to connectors...
January 1, 1988
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Two-parts connectors for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
January 1, 1980
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with common mounting
features Applies to groups of related two-part connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy...
Advertisement