IEC - International Electrotechnical Commission - IEC 60352-4:1994/AMD1:2000

Amendment 1 - Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2000
Status: revised
Page Count: 37
ICS Code (Connecting devices): 29.120.20

Document History

June 11, 2020
Solderless connections - Part 4: Non-accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
IEC 60352-4:2020 is applicable to non-accessible ID connections for which the tests and measurements according to Clauses 6 through 8 are suitable and which are made with: – appropriately designed ID...
IEC 60352-4:1994/AMD1:2000
July 31, 2000
Amendment 1 - Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.
September 22, 1994
Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance
Is applicable to non-accessible ID connections which are made with: appropriately designed ID terminations; -wires having solid round conductors of 0,25 mm to 3,6 mm nominal diameter; -wires having...
Advertisement