IEC - International Electrotechnical Commission - IEC TR 60909-4:2000
Short-circuit currents in three-phase a.c. systems - Part 4: Examples for the calculation of short-circuit currents
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 July 2000 |
| Status: | revised |
| Page Count: | 131 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
June 24, 2021
Short-circuit currents in three-phase AC systems - Part 4: Examples for the calculation of short-circuit currents
IEC TR 60909-4:2021 which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC systems....
IEC TR 60909-4:2000
July 21, 2000
Short-circuit currents in three-phase a.c. systems - Part 4: Examples for the calculation of short-circuit currents
A description is not available for this item.