IEC - International Electrotechnical Commission - IEC 60684-3-151:1998

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 151: Extruded PVC/nitrile rubber - General purpose

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 1998
Status: published
Page Count: 13
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for non-heat shrinkable sleeving, extruded from compounds based on a blend of polyvinyl chloride and acrylonitrile elastomers. Sleeving of this type is normally available... View More

Document History

IEC 60684-3-151:1998
June 11, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 151: Extruded PVC/nitrile rubber - General purpose
Gives the requirements for non-heat shrinkable sleeving, extruded from compounds based on a blend of polyvinyl chloride and acrylonitrile elastomers. Sleeving of this type is normally available with...
Advertisement