IEC - International Electrotechnical Commission - IEC 61188-1-2:1998

Printed boards and printed board assemblies - Design and use - Part 1-2: Generic requirements - Controlled impedance

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 1998
Status: withdrawn
Page Count: 83
ICS Code (Printed circuits and boards): 31.180
abstract:

The aim in packaging is to transfer a signal from one device to one or more other devices through a conductor. High-speed designs are defined as designs in which the interconnecting properties... View More

Document History

IEC 61188-1-2:1998
April 29, 1998
Printed boards and printed board assemblies - Design and use - Part 1-2: Generic requirements - Controlled impedance
The aim in packaging is to transfer a signal from one device to one or more other devices through a conductor. High-speed designs are defined as designs in which the interconnecting properties affect...
Advertisement