IEC - International Electrotechnical Commission - IEC 60835-3-13:1996
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurement on satellite earth stations - Section 13: VSAT systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 April 1996 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
abstract:
Deals with the methods of measurements applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network and in the point-to-point network.
Document History
IEC 60835-3-13:1996
April 18, 1996
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurement on satellite earth stations - Section 13: VSAT systems
Deals with the methods of measurements applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network and in the point-to-point network.