IEC - International Electrotechnical Commission - IEC 60169-10:1983/AMD2:1996

Amendment 2 - Radio-frequency connectors. Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling - Characteristic impedance 50 ohms (Type SMB)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 March 1996
Status: published
Page Count: 35
ICS Code (RF connectors): 33.120.30

Document History

IEC 60169-10:1983/AMD2:1996
March 20, 1996
Amendment 2 - Radio-frequency connectors. Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling - Characteristic impedance 50 ohms (Type SMB)
A description is not available for this item.
January 1, 1986
Amendment 1 - Radio-frequency connectors. Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling - Characteristic impedance 50 ohms (Type SMB)
A description is not available for this item.
January 1, 1983
Radio-frequency connectors. Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling - Characteristic impedance 50 ohms (Type SMB)
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 96 IEC 60050-2 of IEC 60096-2: Radio-frequency cables, Part 2: Relevant cable...
Advertisement