IEC - International Electrotechnical Commission - IEC 60169-13:1976/AMD1:1996
Amendment 1 - Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 March 1996 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (RF connectors): | 33.120.30 |
Document History
IEC 60169-13:1976/AMD1:1996
March 7, 1996
Amendment 1 - Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions
A description is not available for this item.
January 1, 1976
Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions
Refers to solder type connectors only. Gives the dimensions for r.f. coaxial connectors which are preferably to be used with r.f. cable 96 IEC 60075-4-1 or -2 and 96 IEC 60050-2-2 or 96 IEC 60050-3-1...