IEC - International Electrotechnical Commission - IEC 60273:1990
Characteristic of indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 March 1990 |
| Status: | published |
| Page Count: | 52 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service in... View More
Document History
IEC 60273:1990
March 7, 1990
Characteristic of indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V
Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service in...
December 1, 1979
corrigendum 1 - Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1979
Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
March 1, 1972
Amendment 1 - Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1968
Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
This edition supersedes the second edition of IEC 273 (1979). Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post...