IEC - International Electrotechnical Commission - IEC 60721-3-0:1984/AMD1:1987
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1987 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Applies to the duration and frequency of occurrence.
Document History
May 7, 2020
Classification of environmental conditions - Part 3-0: Classification of groups of environmental parameters and their severities - Introduction
IEC 60721-3-0:2020 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in various...
October 22, 2002
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Introduction
Establishes classes of environmental parameters and their severities, covering the extreme (short-term) conditions to which a product may be subjected when being transported, installed, stored and...
IEC 60721-3-0:1984/AMD1:1987
January 1, 1987
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
Applies to the duration and frequency of occurrence.
December 1, 1985
Corrigendum 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
A description is not available for this item.
January 1, 1984
Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
Establishes classes of environmental parameters and their severities, covering the extreme (short-term) conditions to which a product may be subjected when being transported, installed, stored and...