IEC - International Electrotechnical Commission - IEC 60720:1981
Characteristics of line post insulators
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1981 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applies to line post insulators with insulating parts of ceramic material intended for a.c. overhead lines with a nominal voltage higher than 1 000 V and a frequency not higher than 100 Hz.
Document History
IEC 60720:1981
January 1, 1981
Characteristics of line post insulators
Applies to line post insulators with insulating parts of ceramic material intended for a.c. overhead lines with a nominal voltage higher than 1 000 V and a frequency not higher than 100 Hz.