IEC - International Electrotechnical Commission - IEC 60487-3-4:1982

Methods of measurement for equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section Four: Measurements for f.d.m. transmission

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: published
Page Count: 29
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
abstract:

Deals with baseband-to-baseband measurements of the noise performance of simulated radio-relay systems used for frequency division multiplex telephony. These measurements are additional to... View More

Document History

IEC 60487-3-4:1982
January 1, 1982
Methods of measurement for equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section Four: Measurements for f.d.m. transmission
Deals with baseband-to-baseband measurements of the noise performance of simulated radio-relay systems used for frequency division multiplex telephony. These measurements are additional to those...
Advertisement