IEC - International Electrotechnical Commission - IEC 60457-2:1974

Rigid precision coaxial and their associated precision connectors. Part 2: 50 ohms 7 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1974
Status: published
Page Count: 12
ICS Code (RF connectors): 33.120.30
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

Describes the mechanical, electrical and environmental specifications of the 7 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 18 GHz.

Document History

IEC 60457-2:1974
January 1, 1974
Rigid precision coaxial and their associated precision connectors. Part 2: 50 ohms 7 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
Describes the mechanical, electrical and environmental specifications of the 7 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 18 GHz.
Advertisement