IEC - International Electrotechnical Commission - IEC 60114:1959
Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1959 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. The contents of the... View More
Document History
IEC 60114:1959
January 1, 1959
Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type
Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. The contents of the...
January 1, 1959
Corrigendum 1 - Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type
Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type.