IEC - International Electrotechnical Commission - IEC 60107-6:1989

Recommended methods of measurement on receivers for television broadcast transmissions. Part 6: Measurements under conditions different from broadcast signal standards

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 January 1989
Status: published
Page Count: 81
ICS Code (Television receivers): 33.160.25
abstract:

Gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the specifications for broadcast signals... View More

Document History

IEC 60107-6:1989
January 30, 1989
Recommended methods of measurement on receivers for television broadcast transmissions. Part 6: Measurements under conditions different from broadcast signal standards
Gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the specifications for broadcast signals...
Advertisement