IEC - International Electrotechnical Commission - IEC 60121:1960

Recommendation for commercial annealed aluminium electrical conductor wire

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1960
Status: replaced
Page Count: 5
ICS Code (Wires): 29.060.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Lays down the electrical resistivity, tensile strength and elongation of commercial annealed aluminium electrical conductor wire having a diameter greater than 1 mm (0.0394 in).

Document History

IEC 60121:1960
January 1, 1960
Recommendation for commercial annealed aluminium electrical conductor wire
Lays down the electrical resistivity, tensile strength and elongation of commercial annealed aluminium electrical conductor wire having a diameter greater than 1 mm (0.0394 in).
Advertisement