IEC - International Electrotechnical Commission - ISO/IEC 26908:2009
Information technology -- Telecommunications and information exchange between systems -- MAC-PHY interface for ISO/IEC 26907
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 November 2009 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Networking): | 35.110 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 26908:2009 specifies the interface between... View More
Document History
ISO/IEC 26908:2009
November 24, 2009
Information technology -- Telecommunications and information exchange between systems -- MAC-PHY interface for ISO/IEC 26907
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 26908:2009 specifies the interface between...
January 18, 2007
Information technology -- Telecommunications and information exchange between systems -- MAC-PHY Interface for ISO/IEC 26907
ISO/IEC 26908:2007 specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.