IEC - International Electrotechnical Commission - IEC 61156-5-1:2009

Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 October 2009
Status: withdrawn
Page Count: 10
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61156-5-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended... View More

Document History

IEC 61156-5-1:2009
October 14, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
IEC 61156-5-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended...
June 6, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
It describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC...
May 21, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification
This blank detail specification describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in...
Advertisement