IEC - International Electrotechnical Commission - ISO/IEC 29141:2009
Information technology -- Biometrics -- Tenprint capture using biometric application programming interface (BioAPI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2009 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 29141:2009 specifies requirements for the use of ISO/IEC 19784-1, as amended by ISO/IEC 19784-1/Amd.1 (BioAPI) for the purpose of performing a tenprint capture operation.
It specifies... View More
Document History
ISO/IEC 29141:2009
November 27, 2009
Information technology -- Biometrics -- Tenprint capture using biometric application programming interface (BioAPI)
ISO/IEC 29141:2009 specifies requirements for the use of ISO/IEC 19784-1, as amended by ISO/IEC 19784-1/Amd.1 (BioAPI) for the purpose of performing a tenprint capture operation.
It specifies a...