IEC - International Electrotechnical Commission - IEC 61156-6-1:2009
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Blank detail specification
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 October 2009 |
| Status: | withdrawn |
| Page Count: | 10 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-6-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended... View More
Document History
IEC 61156-6-1:2009
October 14, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Blank detail specification
IEC 61156-6-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended...
June 6, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Working area wiring - Blank detail specification
Describes symmetrical pair/quad cables intended for working area cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC 24702....
May 22, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Blank detail specification
This blank detail specification describes symmetrical pair/quad cables intended to construct patch, equipment, and work area cords in digital communication systems such as ISDN, local area networks...