IEC - International Electrotechnical Commission - ISO/IEC 14165-321:2009

Information technology - Fibre channel - Part 321: Audio video (FC-AV)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2009
Status: published
Page Count: 99
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 14165-321:2009(E) Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a... View More

Document History

ISO/IEC 14165-321:2009
November 26, 2009
Information technology - Fibre channel - Part 321: Audio video (FC-AV)
ISO/IEC 14165-321:2009(E) Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a...
Advertisement