IEC - International Electrotechnical Commission - ISO/IEC 18000-2:2009

Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 2009
Status: published
Page Count: 79
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 18000-2:2009 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of ISO/IEC 18000-2:2009 is to provide a common technical... View More

Document History

ISO/IEC 18000-2:2009
September 30, 2009
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
ISO/IEC 18000-2:2009 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of ISO/IEC 18000-2:2009 is to provide a common technical...
September 13, 2004
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
ISO/IEC 18000-2:2004 defines the air interface for radio-frequency identification (RFID) devices operating below 135 kHz used in item management applications. Its purpose is to provide a common...
Advertisement