IEC - International Electrotechnical Commission - IEC 61300-2-21:2009

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-21: Tests - Composite temperature/humidity cyclic test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 December 2009
Status: published
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-21:2009 determines the resistance of a fibre optic device to the deteriorative effects of high temperature, humidity and cold conditions. It is intended to reveal defects in a device... View More

Document History

IEC 61300-2-21:2009
December 17, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-21: Tests - Composite temperature/humidity cyclic test
IEC 61300-2-21:2009 determines the resistance of a fibre optic device to the deteriorative effects of high temperature, humidity and cold conditions. It is intended to reveal defects in a device...
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-21: Tests - Composite temperature-humidity cyclic test
A description is not available for this item.
Advertisement