IEC - International Electrotechnical Commission - ISO/IEC 14543-5-22:2010

Information technology - Home electronic system (HES) architecture - Part 5-22: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Application profile - File profile

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2010
Status: published
Page Count: 67
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the... View More

Document History

ISO/IEC 14543-5-22:2010
February 11, 2010
Information technology - Home electronic system (HES) architecture - Part 5-22: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Application profile - File profile
ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the service...
Advertisement