IEC - International Electrotechnical Commission - ISO/IEC 14543-5-1:2010

Information technology - Home electronic system (HES) architecture - Part 5-1: Intelligent grouping and resource sharing for Class 2 and Class 3 - Core protocol

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2010
Status: published
Page Count: 250
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-1:2010(E) series specifies the services and protocol of the application layer for use by IGRS Devices in the Home Electronic System. An IGRS Device (Intelligent Grouping and... View More

Document History

ISO/IEC 14543-5-1:2010
February 11, 2010
Information technology - Home electronic system (HES) architecture - Part 5-1: Intelligent grouping and resource sharing for Class 2 and Class 3 - Core protocol
ISO/IEC 14543-5-1:2010(E) series specifies the services and protocol of the application layer for use by IGRS Devices in the Home Electronic System. An IGRS Device (Intelligent Grouping and Resource...
Advertisement