IEC - International Electrotechnical Commission - IEC 60318-4:2010
Electroacoustics - Simulators of human head and ear - Part 4: Occluded-ear simulator for the measurement of earphones coupled to the ear by means of ear inserts
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 January 2010 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 60318-4:2010 describes an occluded-ear simulator intended for the measurement of insert earphones in the frequency range from 100 Hz to 10 000 Hz. It is suitable for air conduction hearing... View More
Document History
IEC 60318-4:2010
January 21, 2010
Electroacoustics - Simulators of human head and ear - Part 4: Occluded-ear simulator for the measurement of earphones coupled to the ear by means of ear inserts
IEC 60318-4:2010 describes an occluded-ear simulator intended for the measurement of insert earphones in the frequency range from 100 Hz to 10 000 Hz. It is suitable for air conduction hearing aids...