IEC - International Electrotechnical Commission - IEC 60958-3:2006+AMD1:2009 CSV

Digital audio interface - Part 3: Consumer applications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 December 2009
Status: revised
Page Count: 65
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
abstract:

IEC 60958-3:2009:2006+A1:2009 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. This consolidated version... View More

Document History

September 2, 2021
Digital audio interface - Part 3: Consumer applications
IEC 60958-3:2021 is available as IEC 60958-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
September 2, 2021
Digital audio interface - Part 3: Consumer applications
IEC 60958-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Digital audio interface - Part 3: Consumer applications
IEC 60958-1:2006+A1:2009+A2:2015 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. This consolidated version consists of...
Amendment 2 - Digital audio interface - Part 3: Consumer applications
A description is not available for this item.
IEC 60958-3:2006+AMD1:2009 CSV
December 10, 2009
Digital audio interface - Part 3: Consumer applications
IEC 60958-3:2009:2006+A1:2009 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. This consolidated version consists of the...
October 13, 2009
Amendment 1 - Digital audio interface - Part 3: Consumer applications
A description is not available for this item.
May 23, 2006
Digital audio interface - Part 3: Consumer applications
IEC 60958-1:2006 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. This third edition of IEC 60958-3 cancels and replaces...
January 28, 2003
Digital audio interface - Part 3: Consumer applications
specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
December 17, 1999
Digital audio interface - Part 3: Consumer applications
Describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer applications.
Advertisement