IEC - International Electrotechnical Commission - ISO/IEC 14776-453:2009
Information technology - Small computer system interface (SCSI) - Part 453: Primary commands-3 (SPC-3)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 December 2009 |
| Status: | published |
| Page Count: | 443 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-453:2009(E) defines the SCSI commands that are mandatory and optional for all SCSI devices. Support for any feature defined in this standard is optional unless otherwise stated. This... View More
Document History
ISO/IEC 14776-453:2009
December 10, 2009
Information technology - Small computer system interface (SCSI) - Part 453: Primary commands-3 (SPC-3)
ISO/IEC 14776-453:2009(E) defines the SCSI commands that are mandatory and optional for all SCSI devices. Support for any feature defined in this standard is optional unless otherwise stated. This...