IEC - International Electrotechnical Commission - IEC 60317-22:2004/AMD1:2009

Amendment 1 - Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 December 2009
Status: published
Page Count: 4
ICS Code (Wires): 29.060.10

Document History

Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
IEC 60317-22:2004+A1:2009 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
IEC 60317-22:2004/AMD1:2009
December 17, 2009
Amendment 1 - Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
Specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
October 30, 1990
Specifications for particular types of winding wires. Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper winding wire overcoated with polyamide, class 180
A description is not available for this item.
Advertisement