IEC - International Electrotechnical Commission - ISO/IEC 13170:2009
Information technology -- 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD re-recordable disk for dual layer (DVD-RW for DL)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 November 2009 |
| Status: | published |
| Page Count: | 175 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13170:2010 specifies the mechanical,... View More
Document History
ISO/IEC 13170:2009
November 4, 2009
Information technology -- 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD re-recordable disk for dual layer (DVD-RW for DL)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13170:2010 specifies the mechanical, physical and...