IEC - International Electrotechnical Commission - ISO/IEC 17341:2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2009 |
| Status: | published |
| Page Count: | 129 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 17344:2009 specifies the mechanical,... View More
Document History
ISO/IEC 17341:2009
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 17344:2009 specifies the mechanical, physical and...
November 22, 2006
Information technology -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW Format -- Capacity: 4,7 Gbytes and 1,46 Gbytes per Side (Recording speed up to 4X)
ISO/IEC 17341:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the recorded and...