IEC - International Electrotechnical Commission - ISO/IEC 11889-4:2009
Information technology -- Trusted Platform Module -- Part 4: Commands
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2009 |
| Status: | published |
| Page Count: | 237 |
| ICS Code (IT Security): | 35.030 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 11889 defines the Trusted Platform Module... View More
Document History
December 15, 2015
Information technology - Trusted Platform Module Library - Part 4: Supporting Routines
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889-4:2015 contains C code that describes the...
ISO/IEC 11889-4:2009
May 18, 2009
Information technology -- Trusted Platform Module -- Part 4: Commands
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889 defines the Trusted Platform Module (TPM), a...