IEC - International Electrotechnical Commission - ISO/IEC 11889-3:2009

Information technology -- Trusted Platform Module -- Part 3: Structures

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2009
Status: published
Page Count: 188
ICS Code (IT Security): 35.030
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 11889 defines the Trusted Platform Module... View More

Document History

December 15, 2015
Information technology - Trusted Platform Module Library - Part 3: Commands
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889 contains the definitions of the Trusted...
ISO/IEC 11889-3:2009
May 18, 2009
Information technology -- Trusted Platform Module -- Part 3: Structures
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889 defines the Trusted Platform Module (TPM), a...
Advertisement