IEC - International Electrotechnical Commission - ISO/IEC 19784-1:2006/AMD2:2009
Amendment 2 - Information technology -- Biometric application programming interface -- Part 1: BioAPI specification - Framework-free BioAPI
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 July 2009 |
| Status: | revised |
| Page Count: | 6 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
March 23, 2018
Information technology - Biometric application programming interface - Part 1: BioAPI specification
ISO/IEC 19784-1:2018 defines the Application Programming Interface (API) and Service Provider Interface (SPI) for standard interfaces within a biometric system that support the provision of that...
July 27, 2010
Amendment 3 - Information technology -- Biometric application programming interface -- Part 1: BioAPI specification - Support for interchange of certificates and security assertions, and other security aspects
A description is not available for this item.
ISO/IEC 19784-1:2006/AMD2:2009
July 9, 2009
Amendment 2 - Information technology -- Biometric application programming interface -- Part 1: BioAPI specification - Framework-free BioAPI
A description is not available for this item.
November 26, 2007
Amendment 1 - Information technology -- Biometric application programming interface -- Part 1: BioAPI specification - BioGUI specification
A description is not available for this item.
April 27, 2006
Information technology -- Biometric application programming interface -- Part 1: BioAPI specification
ISO/IEC 19784-1:2006 provides a defined interface that allows a software application to communicate with (utilize the services of) one or more biometric technologies. It includes a high-level generic...