IEC - International Electrotechnical Commission - IEC 61249-4-17:2009

Materials for printed boards and other interconnecting structures - Part 4-17: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Non-halogenated epoxide woven E-glass prepreg of defined flammability (vertical burning test) for lead-free assembly

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2009
Status: published
Page Count: 14
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-4-17:2009 gives requirements for properties of prepreg that are mainly intended to be used as bonding sheets in connection with laminates according IEC 61249-2-38 when manufacturing... View More

Document History

IEC 61249-4-17:2009
May 26, 2009
Materials for printed boards and other interconnecting structures - Part 4-17: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Non-halogenated epoxide woven E-glass prepreg of defined flammability (vertical burning test) for lead-free assembly
IEC 61249-4-17:2009 gives requirements for properties of prepreg that are mainly intended to be used as bonding sheets in connection with laminates according IEC 61249-2-38 when manufacturing...
Advertisement