IEC - International Electrotechnical Commission - ISO/IEC TR 14165-312:2009
Information technology - Fibre channel - Part 312: Avionics environment upper layer protocol (FC-AE 1553)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 July 2009 |
| Status: | published |
| Page Count: | 84 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14165-312:2009(E) is intended to serve as an implementation guide to maximize the likelihood of interoperability between conforming implementations. It requires features that are optional,... View More
Document History
ISO/IEC TR 14165-312:2009
July 30, 2009
Information technology - Fibre channel - Part 312: Avionics environment upper layer protocol (FC-AE 1553)
ISO/IEC 14165-312:2009(E) is intended to serve as an implementation guide to maximize the likelihood of interoperability between conforming implementations. It requires features that are optional,...