IEC - International Electrotechnical Commission - IEC 60644:2009

Specification for high-voltage fuse-links for motor circuit applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 August 2009
Status: published
Page Count: 25
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

IEC 60644:2009 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate... View More

Document History

September 23, 2019
Specification for high-voltage fuse-links for motor circuit applications
IEC 60644:2009+A1:2019 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to...
September 23, 2019
Amendment 1 - Specification for high-voltage fuse-links for motor circuit applications
A description is not available for this item.
IEC 60644:2009
August 11, 2009
Specification for high-voltage fuse-links for motor circuit applications
IEC 60644:2009 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate...
January 1, 1979
Specification for high-voltage fuse-links for motor circuit applications
Applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse...
Advertisement