IEC - International Electrotechnical Commission - IEC 60364-7-717:2009
Low-voltage electrical installations - Part 7-717: Requirements for special installations or locations - Mobile or transportable units
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 July 2009 |
| Status: | published |
| Page Count: | 42 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 60364-7-717:2009 is applicable to mobile or transportable units. For the purposes of this standard, the term "unit" refers to a vehicle and/or mobile or transportable structure in which all or... View More
Document History
IEC 60364-7-717:2009
July 30, 2009
Low-voltage electrical installations - Part 7-717: Requirements for special installations or locations - Mobile or transportable units
IEC 60364-7-717:2009 is applicable to mobile or transportable units. For the purposes of this standard, the term "unit" refers to a vehicle and/or mobile or transportable structure in which all or...
February 8, 2001
Electrical installations of buildings - Part 7-717: Requirements for special installations or locations - Mobile or transportable units
Requirements are applicable to mobile or transportable units. For the purpose of this standard, the term 'unit' is intended to mean a vehicle and/or mobile or transportable structure in which all or...