IEC - International Electrotechnical Commission - ISO/IEC 18026:2009
Information technology - Spatial Reference Model (SRM)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 July 2009 |
| Status: | published |
| Page Count: | 519 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 18026:2009 specifies the Spatial Reference... View More
Document History
ISO/IEC 18026:2009
July 13, 2009
Information technology - Spatial Reference Model (SRM)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18026:2009 specifies the Spatial Reference Model...
November 15, 2007
Corrigendum 1 - Information technology -- Spatial Reference Model (SRM) -
A description is not available for this item.
June 15, 2006
Information technology -- Spatial Reference Model (SRM)
ISO 18026:2005 specifies the Spatial Reference Model (SRM) defining relevant aspects of spatial positioning and related information processing. The SRM allows precise and unambiguous specification of...