IEC - International Electrotechnical Commission - IEC 61753-086-2:2009
Fibre optic interconnecting devices and passive components performance standard - Part 086-2: Non-connectorized single-mode bidirectional 1490 / 1550 nm downstream 1310 nm upstream WWDM devices for category C - Controlled environment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 2009 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 61753-086-2:2009 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide... View More
Document History
IEC 61753-086-2:2009
September 30, 2009
Fibre optic interconnecting devices and passive components performance standard - Part 086-2: Non-connectorized single-mode bidirectional 1490 / 1550 nm downstream 1310 nm upstream WWDM devices for category C - Controlled environment
IEC 61753-086-2:2009 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide...