IEC - International Electrotechnical Commission - IEC TR 62453-61:2009
Field device tool interface specification - Device Type Manager (DTM) Styleguide for common object model
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2009 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC/TR 62453-61:2009(E), which is a technical report, explains the guidelines and rules for the implementation of a Device Type Manager (DTM) with regard to the user interface and its functions.... View More
Document History
IEC TR 62453-61:2009
August 18, 2009
Field device tool interface specification - Device Type Manager (DTM) Styleguide for common object model
IEC/TR 62453-61:2009(E), which is a technical report, explains the guidelines and rules for the implementation of a Device Type Manager (DTM) with regard to the user interface and its functions....